Amphenol Sine Systems Long Backshell, Straight, Shell Size 18, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-18CG-S1

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 18, 9-14.5MM CABLE DIAMETER; Connector Shell Size:18; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 18, 9-14.5MM CABLE DIAMETER; Connector Shell Size:18; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 18, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6198 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 18, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6198
Long Backshell, Straight, Shell Size 18, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6198
LONG BACKSHELL, STRAIGHT, SHELL SIZE 18, 9-14.5MM CABLE DIAMETER; Connector Shell Size:18; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 18, 9-14.5MM CABLE DIAMETER; Connector Shell Size:18; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6198
Product Name Long Backshell, Straight, Shell Size 18, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824700 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details