Amphenol Sine Systems Long Backshell, Straight, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-16CG-S2

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6197 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6197
Long Backshell, Straight, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6197
LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6197
Product Name Long Backshell, Straight, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details