TE Connectivity Connector Strain Relief 2-323932-2

Description
Body Features Primary Product Color : Brown Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ] Packaging Features Packaging Method : Carton Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Color : Brown Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ] Packaging Features Packaging Method : Carton Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-323932-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-323932-2
Connector Strain Relief 2-323932-2
Body Features Primary Product Color : Brown Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ] Packaging Features Packaging Method : Carton Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Color : Brown
  • Primary Product Material : Brass, Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-323932-2
Product Name Connector Strain Relief
Material Brass, Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205718-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745919-3 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers