Interpower 90º Liquid Tight Strain Relief Snap Elbow with Dome Nut 85822660

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 33.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 33.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822660 - Interpower
Oskaloosa, IA, United States
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut
85822660
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut 85822660
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 33.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 9.0mm to 16.0mm

Male Thread Type: PG21

Mounting Hole: 28.4mm

Wrenching Flats: 33.0mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85822660
Product Name 90º Liquid Tight Strain Relief Snap Elbow with Dome Nut
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details