Amphenol Sine Systems Circular Connector Housings RT07147PNH

Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT07147PNH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT07147PNH-ND
Circular Connector Housings 889-RT07147PNH-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 23AK0197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
23AK0197
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 23AK0197
CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:ECO-MATE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:ECO-MATE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT07147PNH-ND 23AK0197
Product Name Circular Connector Housings Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data