Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Shell Size - Insert: 14-5
Contact Type: Forked
Contact Size: 2.5mm
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Packing Method | Bulk; Bulk |