Amphenol Industrial Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial RL9120-103

Description
CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial - 37X7763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial
37X7763
Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial 37X7763
CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37X7763
Product Name Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details