Amphenol PCD Cable Assemblies RJFSFTP60300

Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet
Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - RJFSFTP60300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP60300
Cable Assemblies RJFSFTP60300
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - APC1635-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1635-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1635-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Double Shielded

Buy Now Datasheet
Patch Cord, Cat 6, 3M, Black; Lan Category Amphenol Pcd - 08X2395 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 3M, Black; Lan Category Amphenol Pcd
08X2395
Patch Cord, Cat 6, 3M, Black; Lan Category Amphenol Pcd 08X2395
PATCH CORD, CAT 6, 3M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 3M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP60300 APC1635-ND 08X2395
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Cat 6, 3M, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 6 Cat 6
Application LAN / Ethernet LAN / Ethernet
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details