Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.92' (1.50m) Double Shielded
CABLE MOD 8P8C PLUG-PLUG 4.92'
PATCH CORD, CAT 6, 1.5M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | APC1632-ND | RJFSFTP60150 | RJFSFTP60150 | 08X2392 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies | Cable Assemblies - Modular Cables | Patch Cord, Cat 6, 1.5M, Black; Lan Category Amphenol Pcd |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 6 | Cat 5 | Cat 6 | |
| Cable Length | 4.92 ft (15 dm) | 4.92 ft (15 dm) | 4.92 ft (15 dm) | |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug |