TE Connectivity M8/M12 Cable Assemblies TAD14747101-007

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14747101-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14747101-007
M8/M12 Cable Assemblies TAD14747101-007
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Cable Assemblies - TAD14747101-007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14747101-007
Cable Assemblies TAD14747101-007
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAD14747101-007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14747101-007-ND
Circular Cable Assemblies 17-TAD14747101-007-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Connector Type A Te Connectivity - 52AH8199 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8199
Connector Type A Te Connectivity 52AH8199
Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14747101-007 TAD14747101-007 17-TAD14747101-007-ND 52AH8199
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1473A201-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
M8/M12 Cable Assemblies - TAD1423A201-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers