Amphenol Corporation Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd RJF22B03100BTX.

Description
PATCH CORD, RJ45 PLUG-RJ45 JACK, 11.8"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:RJF Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-RJ45 JACK, 11.8"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:RJF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd - 15AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd
15AC4160
Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd 15AC4160
PATCH CORD, RJ45 PLUG-RJ45 JACK, 11.8"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:RJF Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 JACK, 11.8"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:RJF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15AC4160
Product Name Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ix Industrial IO Cable Assembly - NDHN5A2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details