Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07SE12-10SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE12-10SW
MIL Spec Connector - MIL-DTL-26482 I PT07SE12-10SW
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial - 97J2453 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
97J2453
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial 97J2453
JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE12-10SW 97J2453
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data