AMPHENOL INDUSTRIAL
PT06E16-8PZ -- PT 8C 8#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 8C 8#16 Pin Plug Amphenol Industrial
PT06E16-8PZ
Description
PT 8C 8#16 PIN PLUG
Description
PT 8C 8#16 PIN PLUG
Suppliers
Pt 8C 8#16 Pin Plug Amphenol Industrial
04AJ2292
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2292 |
|
Product Name
|
Pt 8C 8#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers