Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E20-41SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E20-41SW
MIL Spec Connector - MIL-DTL-26482 I PT02E20-41SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial - 97J1440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial
97J1440
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial 97J1440
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E20-41SW 97J1440
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers