Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A14-15P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A14-15P
MIL Spec Connector - MIL-DTL-26482 I PT02A14-15P
CONNECTOR

CONNECTOR

Buy Now
Circular, Receptacle, 14-15, Box; Product Range Amphenol Industrial - 35H4685 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-15, Box; Product Range Amphenol Industrial
35H4685
Circular, Receptacle, 14-15, Box; Product Range Amphenol Industrial 35H4685
CIRCULAR, RECEPTACLE, 14-15, BOX; Product Range:PT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-15, BOX; Product Range:PT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Supplier's Site
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Receptacle Gender, 15 Contacts Rohs Compliant Amphenol In... - 98B6253 - Newark, An Avnet Company
Chicago, IL, United States
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Receptacle Gender, 15 Contacts Rohs Compliant Amphenol In...
98B6253
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Receptacle Gender, 15 Contacts Rohs Compliant Amphenol In... 98B6253
PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-15 INSERT ARRANGEMENT, RECEPTACLE GENDER, 15 CONTACTS ROHS COMPLIANT: NO

PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-15 INSERT ARRANGEMENT, RECEPTACLE GENDER, 15 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A14-15P 35H4685 98B6253
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular, Receptacle, 14-15, Box; Product Range Amphenol Industrial Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Receptacle Gender, 15 Contacts Rohs Compliant Amphenol In...
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers