Amphenol Industrial Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial PT01E-20-27P

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-27 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-27 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial - 86J6360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial
86J6360
Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial 86J6360
CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J6360
Product Name Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details