Amphenol RF In Series Adapter PSMP-FSBA-2580

Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 25.80mm 50 ohm
Request a Quote
Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 25.80mm 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PSMP-FSBA-2580 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PSMP-FSBA-2580
In Series Adapter PSMP-FSBA-2580
RF Coaxial Adapter PSMP Plug to PSMP Plug 25.80mm 50 ohm

RF Coaxial Adapter PSMP Plug to PSMP Plug 25.80mm 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PSMP-FSBA-2580
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details