RECTANGULAR POWER CONN, 4POS, CRIMP; No. of Contacts:4Contacts; Product Range:PowerLok 40 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC3015 |
| Product Name | Rectangular Power Conn, 4Pos, Crimp; No. Of Contacts Amphenol Industrial |
| Connector Type | Rectangular Connectors, Heavy Duty |