Engineered for lean manufacturing, the high performance Omega Clamps were developed to replace and outperform traditional P-Clamps and Saddle Clamps. Featuring an overmold silicone cushion with PEEK polymer, our clamps are completely non-conductive/non-c
orrosive, lightweight, and very durable.
Features & Benefits
Lean Manufacturing
Lock open & closed feature increases ease of installation
One piece hinged design with overmolded grommet
Easily recognizable labels makes inspection easy
Uses standard 10-32 screws Flexible Options
Fuel Resistant and High Temperature resistant rubbers available
Dedicated to pressurized and unpressurized areas
Compatible with tubes up to 2" in diameter
Smaller envelope than existing metal P-Clamps
Multiple Sizes Available
Omega Clamps: 20
PEEK Polymer
Completely Non-Corrosive & Non-Conductive
Improved Strength & Stability
Lighter than Traditional P-Clamps by up to 40%
High temperature resistance
Withstands constant vibrations and shock loads
Overmold Technology
Over 30 years experience in overmold technology
Silicone or Fluorosilicone Cushion will not come off or slide off
Allows broad range of variances in wire bundle diameters
Engineered for lean manufacturing, the high performance Omega Clamps were developed to replace and outperform traditional P-Clamps and Saddle Clamps. Featuring an overmold silicone cushion with PEEK polymer, our clamps are completely non-conductive/non-corrosive, lightweight, and very durable.
Features & Benefits
Lean Manufacturing
- Lock open & closed feature increases ease of installation
- One piece hinged design with overmolded grommet
- Easily recognizable labels makes inspection easy
- Uses standard 10-32 screws
Flexible Options
- Fuel Resistant and High Temperature resistant rubbers available
- Dedicated to pressurized and unpressurized areas
- Compatible with tubes up to 2" in diameter
- Smaller envelope than existing metal P-Clamps
- Multiple Sizes Available
- Omega Clamps: 20
PEEK Polymer
- Completely Non-Corrosive & Non-Conductive
- Improved Strength & Stability
- Lighter than Traditional P-Clamps by up to 40%
- High temperature resistance
- Withstands constant vibrations and shock loads
Overmold Technology
- Over 30 years experience in overmold technology
- Silicone or Fluorosilicone Cushion will not come off or slide off
- Allows broad range of variances in wire bundle diameters