Amphenol Corporation Panel Meters PCD100-265-B-420-0

Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet
Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - PCD100-265-B-420-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process, Temperature Meter LED - Red Characters Display Panel Mount

Process, Temperature Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8495 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8495
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8495
PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

Supplier's Site Datasheet
PROCESS CONTROL DISPLAY

PROCESS CONTROL DISPLAY

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PCD100-265-B-420-0 88AH8495 PCD100-265-B-420-0
Product Name Panel Meters Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon Meters
Voltage Range 85 to 265 volts 10 volts
Operating Temperature -40 to 149 F (-40 to 65 C)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details