The PCD100-24-B-420-0 is a digital panel meter designed for process and temperature applications. It features field-selectable inputs for common process signals including 4-20 mA, 0-20 mA, 1-5 V, and ±10 V, as well as compatibility with 100 Ω RTDs and four types of thermocouples (J, K, T, E). The meter can display values up to 9999, with a maximum temperature reading of 2300°F for type K thermocouples. This model provides a 24 VDC power supply for 4-20 mA transmitters and offers two power options: 85-265 VAC or 12-36 VDC. The front panel is rated NEMA 4X and IP65, ensuring protection against dust and water. It includes two alarm points with visual indicators and supports programming via front panel buttons or remotely using PC-based software. The PCD100-24-B-420-0 is suitable for a wide range of environments, operating within a temperature range of -40°C to 65°C and a relative humidity of 0 to 90% non-condensing. It also features isolated 4-20 mA output, programmable relay operations, and Modbus RTU communication capabilities, making it a versatile choice for various engineering projects.
PANEL METER, TEMP/PROCESS, 4DIGIT, 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature
Process, Temperature Meter LED - Red Characters Display Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 88AH8489 | PCD100-24-B-420-0 |
| Product Name | Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon | Panel Meters |
| Number Digits | 4.0 |