Amphenol Communications Solutions RF Coaxial Termination P930-1CC

Description
SMP Caps, Shorts, Opens, Loads & Terminations.
Request a Quote Datasheet
Description
SMP Caps, Shorts, Opens, Loads & Terminations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - P930-1CC - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
P930-1CC
RF Coaxial Termination P930-1CC
SMP Caps, Shorts, Opens, Loads & Terminations.

SMP Caps, Shorts, Opens, Loads & Terminations.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number P930-1CC
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212508S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details