Amphenol Communications Solutions In Series Adapter P922-1CC

Description
SMP Female to SMP Female Adapter (Spring Loaded).
Request a Quote Datasheet
Description
SMP Female to SMP Female Adapter (Spring Loaded).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P922-1CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P922-1CC
In Series Adapter P922-1CC
SMP Female to SMP Female Adapter (Spring Loaded).

SMP Female to SMP Female Adapter (Spring Loaded).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P922-1CC
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details