Amphenol Communications Solutions Between Series Adapter P913-3CCSF

Description
SMA Male to SMP Male Straight Adapter.
Request a Quote Datasheet
Description
SMA Male to SMP Male Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P913-3CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P913-3CCSF
Between Series Adapter P913-3CCSF
SMA Male to SMP Male Straight Adapter.

SMA Male to SMP Male Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P913-3CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details