Amphenol Communications Solutions In Series Adapter P912-3CCSF

Description
SMP Male Bulkhead to SMP Male Adapter.
Request a Quote Datasheet
Description
SMP Male Bulkhead to SMP Male Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P912-3CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P912-3CCSF
In Series Adapter P912-3CCSF
SMP Male Bulkhead to SMP Male Adapter.

SMP Male Bulkhead to SMP Male Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P912-3CCSF
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details