Amphenol Communications Solutions Between Series Adapter P910-3CCSF

Description
SMA Female to SMP Male Straight Adapter.
Request a Quote Datasheet
Description
SMA Female to SMP Male Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P910-3CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P910-3CCSF
Between Series Adapter P910-3CCSF
SMA Female to SMP Male Straight Adapter.

SMA Female to SMP Male Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P910-3CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details