Amphenol Communications Solutions Between Series Adapter P910-2CCSF

Description
SMA Female to SMP Male Straight Adapter. Smooth Bore.
Request a Quote Datasheet
Description
SMA Female to SMP Male Straight Adapter. Smooth Bore.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P910-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P910-2CCSF
Between Series Adapter P910-2CCSF
SMA Female to SMP Male Straight Adapter. Smooth Bore.

SMA Female to SMP Male Straight Adapter. Smooth Bore.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P910-2CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details