Amphenol Communications Solutions Between Series Adapter P909-1CCSF

Description
SMP Female to SMK (2.92mm) Female Straight Adapter.
Request a Quote Datasheet
Description
SMP Female to SMK (2.92mm) Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P909-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P909-1CCSF
Between Series Adapter P909-1CCSF
SMP Female to SMK (2.92mm) Female Straight Adapter.

SMP Female to SMK (2.92mm) Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P909-1CCSF
Product Name Between Series Adapter
Connector Type SMP; SMK
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details