Amphenol Communications Solutions Between Series Adapter P908-1CCSF

Description
SMP Female to SMK (2.92mm) Male Straight Adapter.
Request a Quote Datasheet
Description
SMP Female to SMK (2.92mm) Male Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P908-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P908-1CCSF
Between Series Adapter P908-1CCSF
SMP Female to SMK (2.92mm) Male Straight Adapter.

SMP Female to SMK (2.92mm) Male Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P908-1CCSF
Product Name Between Series Adapter
Connector Type SMP; SMK
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details