Amphenol Communications Solutions Between Series Adapter P904-3SF

Description
SMP Male 4 Hole Flange Mount Radius Right angle to SMA Female Adapter.
Request a Quote Datasheet
Description
SMP Male 4 Hole Flange Mount Radius Right angle to SMA Female Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P904-3SF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P904-3SF
Between Series Adapter P904-3SF
SMP Male 4 Hole Flange Mount Radius Right angle to SMA Female Adapter.

SMP Male 4 Hole Flange Mount Radius Right angle to SMA Female Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P904-3SF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details