Amphenol Communications Solutions Between Series Adapter P903-2CCSF

Description
SMP Male to SMK (2.92mm) Female Straight Adapter.
Request a Quote Datasheet
Description
SMP Male to SMK (2.92mm) Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P903-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P903-2CCSF
Between Series Adapter P903-2CCSF
SMP Male to SMK (2.92mm) Female Straight Adapter.

SMP Male to SMK (2.92mm) Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P903-2CCSF
Product Name Between Series Adapter
Connector Type SMP; SMK
Unlock Full Specs
to access all available technical data

Similar Products

WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details