Amphenol Communications Solutions Between Series Adapter P903-1CCSF

Description
SMP Male to SMK (2.92mm) Female Straight Adapter.
Request a Quote Datasheet
Description
SMP Male to SMK (2.92mm) Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P903-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P903-1CCSF
Between Series Adapter P903-1CCSF
SMP Male to SMK (2.92mm) Female Straight Adapter.

SMP Male to SMK (2.92mm) Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P903-1CCSF
Product Name Between Series Adapter
Connector Type SMP; SMK
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details