Amphenol Communications Solutions Between Series Adapter P825-1CCSF

Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet
Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P825-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P825-1CCSF
Between Series Adapter P825-1CCSF
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P825-1CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details