Amphenol Communications Solutions Between Series Adapter P825-1CC

Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet
Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P825-1CC - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P825-1CC
Between Series Adapter P825-1CC
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P825-1CC
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details