PRESSURE SENSOR, 7500PSI, VOLTAGE; Operating Pressure Max:7500psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:30V; Port Style:7/16" - 20; Supply Current:-; Product Range:MediaSensor P51 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 32AH8990 |
| Product Name | Pressure Sensor, 7500Psi, Voltage; Operating Pressure Max Amphenol Ssi Technologies |
| Device Category | Sensor; Sensor or Transducer |