Amphenol Communications Solutions Between Series Adapter P141-2CCSF

Description
SSMP Male to SMK/2.4 mm Female Straight Adapter.
Request a Quote Datasheet
Description
SSMP Male to SMK/2.4 mm Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P141-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P141-2CCSF
Between Series Adapter P141-2CCSF
SSMP Male to SMK/2.4 mm Female Straight Adapter.

SSMP Male to SMK/2.4 mm Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P141-2CCSF
Product Name Between Series Adapter
Connector Type 2.4mm; SSMP
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details