Amphenol Communications Solutions Between Series Adapter P128-2CCSF

Description
SSMP Male to SMA Female Straight Adapter.
Request a Quote Datasheet
Description
SSMP Male to SMA Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P128-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P128-2CCSF
Between Series Adapter P128-2CCSF
SSMP Male to SMA Female Straight Adapter.

SSMP Male to SMA Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P128-2CCSF
Product Name Between Series Adapter
Connector Type SMA; SSMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details