Amphenol Communications Solutions Between Series Adapter P124-2CCSF

Description
SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).
Request a Quote Datasheet
Description
SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P124-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P124-2CCSF
Between Series Adapter P124-2CCSF
SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).

SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P124-2CCSF
Product Name Between Series Adapter
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details