Amphenol Communications Solutions RF Coaxial Termination P110-1CCSF

Description
SSMP Male Straight to 50 Ohm Termination.
Request a Quote Datasheet
Description
SSMP Male Straight to 50 Ohm Termination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - P110-1CCSF - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
P110-1CCSF
RF Coaxial Termination P110-1CCSF
SSMP Male Straight to 50 Ohm Termination.

SSMP Male Straight to 50 Ohm Termination.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number P110-1CCSF
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Coaxial Termination - 5o215018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
Coaxial Termination T1F - T1F - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Frequency Range 40000 MHz
Power 0.5000 watts
View Details