Amphenol Communications Solutions RF Coaxial Termination P109-1CC

Description
SSMP Female Straight to 50 Ohm Termination.
Request a Quote Datasheet
Description
SSMP Female Straight to 50 Ohm Termination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - P109-1CC - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
P109-1CC
RF Coaxial Termination P109-1CC
SSMP Female Straight to 50 Ohm Termination.

SSMP Female Straight to 50 Ohm Termination.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number P109-1CC
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2475125-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 10W N - UIYCT10AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details