ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets OQ0571510000G

Description
TERM BLOCK HDR 5POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 5POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-3866-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3866-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3866-ND
TERM BLOCK HDR 5POS 90DEG 5MM

TERM BLOCK HDR 5POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, R/a Header, 5Way, Th Rohs Compliant Amphenol Anytek - 32AK9524 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Way, Th Rohs Compliant Amphenol Anytek
32AK9524
Terminal Block, R/a Header, 5Way, Th Rohs Compliant Amphenol Anytek 32AK9524
TERMINAL BLOCK, R/A HEADER, 5WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, R/A HEADER, 5WAY, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 609-3866-ND 32AK9524
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, R/a Header, 5Way, Th Rohs Compliant Amphenol Anytek
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
US Pin Spacing Tubular Screw Clamp Plugs - 30.302 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details