Amphenol Corporation Pressure Sensors NPI-19J-100A2

Description
1/8-27 NPT Port Presuure Sensor,100 PSIA
Request a Quote Datasheet
Description
1/8-27 NPT Port Presuure Sensor,100 PSIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2392340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2392340
Pressure Sensors 2392340
1/8-27 NPT Port Presuure Sensor,100 PSIA

1/8-27 NPT Port Presuure Sensor,100 PSIA

Supplier's Site
Pressure Sensors - 2392341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2392341
Pressure Sensors 2392341
1/8-27 NPT Port Presuure Sensor,100 PSIA

1/8-27 NPT Port Presuure Sensor,100 PSIA

Supplier's Site
Pressure Sensors, Transducers - 45-NPI-19J-100A2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPI-19J-100A2-ND
Pressure Sensors, Transducers 45-NPI-19J-100A2-ND
"Pressure Sensor 100PSI (689.48kPa) Absolute Male - 1/8"" (3.18mm) NPT 14 b Cylinder"

"Pressure Sensor 100PSI (689.48kPa) Absolute Male - 1/8"" (3.18mm) NPT 14 b Cylinder"

Buy Now Datasheet
Pressure Sensor, 100Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors - 70AJ5189 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors
70AJ5189
Pressure Sensor, 100Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors 70AJ5189
PRESSURE SENSOR, 100PSI, ABSOLUTE, I2C; Operating Pressure Max:100psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA

PRESSURE SENSOR, 100PSI, ABSOLUTE, I2C; Operating Pressure Max:100psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2392340 45-NPI-19J-100A2-ND 70AJ5189
Product Name Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 100Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge; Absolute Absolute Absolute; Absolute
Media Liquid; Gas; Liquid, Gas
Signal Output Other Digital; Digital Other Digital; I2C Digital
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O) 100 psi (70.38 m H2O) ? to 100 psi (? to 70.38 m H2O)
Unlock Full Specs
to access all available technical data