PRESSURE SENSOR, 100 PSIG, NO PORT, CONSTANT CURRENT 1 MA
NPI-19 Pressure Sensor 0psi Min 100psi
Pressure Sensor 101.53PSI (700kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | NPI-19A-701GH | 329396 | 235-1505-ND |
| Product Name | PRESSURE SENSOR, 100 PSIG, NO PORT, CONSTANT CURRENT 1 MA | Pressure Sensors | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge | Gauge |
| Signal Output | Analog Voltage; Voltage | Analog Voltage; Wheatstone Bridge | |
| Working Pressure Range | 0.0 to 102 psi (0.0 to 71.45 m H2O) | 102 psi (71.45 m H2O) |