Amphenol Corporation Pressure Sensors, Transducers NPI-15A-353AH

Description
Pressure Sensor 5076.32PSI (35000kPa) Absolute 0 mV ~ 200 mV Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 5076.32PSI (35000kPa) Absolute 0 mV ~ 200 mV Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1659-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1659-ND
Pressure Sensors, Transducers 235-1659-ND
Pressure Sensor 5076.32PSI (35000kPa) Absolute 0 mV ~ 200 mV Cylinder

Pressure Sensor 5076.32PSI (35000kPa) Absolute 0 mV ~ 200 mV Cylinder

Buy Now Datasheet
Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors - 21T9255 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors
21T9255
Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors 21T9255
PRESSURE SENSOR, 0 TO 35000 KPA,; Operating Pressure Max:35000kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NPI-15 Series; External Depth:28mm RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 35000 KPA,; Operating Pressure Max:35000kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NPI-15 Series; External Depth:28mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1659-ND 21T9255
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007136-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-C0184-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details