PRESS XDCR, GAUGE, 15PSI, VOLTAGE; Operating Pressure Max:15psi; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:-; Supply Current:-; Product Range:NPI-12 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 33AK4002 |
| Product Name | Press Xdcr, Gauge, 15Psi, Voltage; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer |