Amphenol Corporation Pressure Sensors, Transducers NPA-730B-10WG

Description
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730B-10WGCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-10WGCT-ND
Pressure Sensors, Transducers 45-NPA-730B-10WGCT-ND
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-10WGDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-10WGDKR-ND
Pressure Sensors, Transducers 45-NPA-730B-10WGDKR-ND
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-10WGTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-10WGTR-ND
Pressure Sensors, Transducers 45-NPA-730B-10WGTR-ND
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 84AC8660 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
84AC8660
Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 84AC8660
PRESSURE SENSOR, 10"H2O, -40 TO 125DEG C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 10"H2O, -40 TO 125DEG C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8782
Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8782
PRESSURE SENSOR, 10"H2O, -40 TO 125DEG C; Operating Pressure Max:10Inch-H2O; Product Range:NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 10"H2O, -40 TO 125DEG C; Operating Pressure Max:10Inch-H2O; Product Range:NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730B-10WGCT-ND 84AC8660 97AC8782
Product Name Pressure Sensors, Transducers Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 10h2O, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge Gauge
Features Temperature Compensated
Working Pressure Range 0.3600 psi (0.2534 m H2O) ? to 0.3613 psi (? to 0.2543 m H2O) ? to 0.3613 psi (? to 0.2543 m H2O)
Unlock Full Specs
to access all available technical data