Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-C0446-5

Description
PRSSR TRNS 14.5TO150PSIG 420MA
Request a Quote Datasheet
Description
PRSSR TRNS 14.5TO150PSIG 420MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1444-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1444-ND
Pressure Sensors, Transducers - Industrial 725-1444-ND
PRSSR TRNS 14.5TO150PSIG 420MA

PRSSR TRNS 14.5TO150PSIG 420MA

Buy Now Datasheet
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9880 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9880
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9880
PRESSURE TRANSDUCER, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-C0446-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-C0446-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-C0446-5
PRSSR TRNS 14.5TO150PSIG 420MA

PRSSR TRNS 14.5TO150PSIG 420MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1444-ND 44Y9880 IPSU-C0446-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Compound Gauge; Gauge Compound
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data