Amphenol Corporation Pressure Sensor, 5Psi, Differential; Pressure Type Amphenol Advanced Sensors NPA-730B-005D

Description
PRESSURE SENSOR, 5PSI, DIFFERENTIAL; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:5psi; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Sensor Case Style:SOIC; No. of RoHS Compliant: Yes
Description
PRESSURE SENSOR, 5PSI, DIFFERENTIAL; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:5psi; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Sensor Case Style:SOIC; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Differential; Pressure Type Amphenol Advanced Sensors - 25AH9933 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Differential; Pressure Type Amphenol Advanced Sensors
25AH9933
Pressure Sensor, 5Psi, Differential; Pressure Type Amphenol Advanced Sensors 25AH9933
PRESSURE SENSOR, 5PSI, DIFFERENTIAL; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:5psi; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Sensor Case Style:SOIC; No. of RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, DIFFERENTIAL; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:5psi; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Sensor Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 25AH9933
Product Name Pressure Sensor, 5Psi, Differential; Pressure Type Amphenol Advanced Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature & Humidity Sensor ICs - 2465637 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 60 C (140 F)
View Details
Fast decay phosphors - J12782-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details