Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917 TLE4917

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052257-TLE4917 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Sensing Range: ±7mT Trip, ±2.2mT Release Family Name: TLE 4917 Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-TSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7; Introduction Date: July 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052257-TLE4917 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Sensing Range: ±7mT Trip, ±2.2mT Release Family Name: TLE 4917 Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-TSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7; Introduction Date: July 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917 - 052257-TLE4917 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917
052257-TLE4917
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917 052257-TLE4917
Manufacturer: Infineon Technologies Win Source Part Number: 052257-TLE4917 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Sensing Range: ±7mT Trip, ±2.2mT Release Family Name: TLE 4917 Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-TSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7; Introduction Date: July 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 052257-TLE4917
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2.5mA
Current - Output (Max): 2mA
Sensing Range: ±7mT Trip, ±2.2mT Release
Family Name: TLE 4917
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TSOP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7;
Introduction Date: July 09, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 052257-TLE4917
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584104 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details