Amphenol Corporation Pressure Sensor ICs NPA-700B-10WD

Description
I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif
Request a Quote Datasheet
Description
I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 2579556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579556
Pressure Sensor ICs 2579556
I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif

I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif

Supplier's Site
Pressure Sensor ICs - 2579556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579556P
Pressure Sensor ICs 2579556P
I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif

I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif

Supplier's Site
Pressure Sensor ICs - 2579555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579555
Pressure Sensor ICs 2579555
I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif

I²C o/p,5V,Pressure Sensor,Barb,H²O,Dif

Supplier's Site
Pressure Sensors, Transducers - 45-NPA-700B-10WDTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-10WDTR-ND
Pressure Sensors, Transducers 45-NPA-700B-10WDTR-ND
"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-10WDDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-10WDDKR-ND
Pressure Sensors, Transducers 45-NPA-700B-10WDDKR-ND
"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-10WDCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-10WDCT-ND
Pressure Sensors, Transducers 45-NPA-700B-10WDCT-ND
"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-700B-10WD - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
NPA-700B-10WD
Sensors, Transducers - Pressure Sensors, Transducers NPA-700B-10WD
Win Source Part Number: 1375633-NPA-700B-10W D Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 5A (24 Hours) Mfr: Amphenol NovaSensor Series: NPA-700 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: 14-SOIC Module, Top Port Base Product Number: NPA-700B Mounting Type: Surface Mount HTSUS: 9026.20.8000 Applications: Board Mount ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: I²C Termination Style: Gull Wing Output: 14 b Accuracy: ±1.5% Pressure Type: Differential Operating Pressure: 0.36PSI (2.49kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 35PSI (241.32kPa)

Win Source Part Number: 1375633-NPA-700B-10WD
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 5A (24 Hours)
Mfr: Amphenol NovaSensor
Series: NPA-700
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: 14-SOIC Module, Top Port
Base Product Number: NPA-700B
Mounting Type: Surface Mount
HTSUS: 9026.20.8000
Applications: Board Mount
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output Type: I²C
Termination Style: Gull Wing
Output: 14 b
Accuracy: ±1.5%
Pressure Type: Differential
Operating Pressure: 0.36PSI (2.49kPa)
Port Size: Male - 0.12" (3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 35PSI (241.32kPa)

Buy Now Datasheet
Pressure Sensor, 0 To 10Inch H20I, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3202 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 10Inch H20I, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3202
Pressure Sensor, 0 To 10Inch H20I, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3202
PRESSURE SENSOR, 0 TO 10INCH H20I, 2, BARBED; Operating Pressure Max:10Inch-H2O; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 10INCH H20I, 2, BARBED; Operating Pressure Max:10Inch-H2O; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2579556 45-NPA-700B-10WDTR-ND NPA-700B-10WD 58T3202
Product Name Pressure Sensor ICs Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 10Inch H20I, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential; Gauge Differential Differential Differential; Differential
Working Pressure Range 60 psi (42.23 m H2O) 0.3600 psi (0.2534 m H2O) 0.3600 psi (0.2534 m H2O) ? to 0.3613 psi (? to 0.2543 m H2O)
Vacuum Range 3103 torr (-92.24 in Hg vac)
Unlock Full Specs
to access all available technical data